Panasonic Resistor Network, 2 Resistor, 180 Ohm, 5%, Smd; Resistance Panasonic EXB-U34181JV

Description
RESISTOR NETWORK, 2 RESISTOR, 180 OHM, 5%, SMD; Resistance:180ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes
Description
RESISTOR NETWORK, 2 RESISTOR, 180 OHM, 5%, SMD; Resistance:180ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 2 Resistor, 180 Ohm, 5%, Smd; Resistance Panasonic - 44X3290 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 2 Resistor, 180 Ohm, 5%, Smd; Resistance Panasonic
44X3290
Resistor Network, 2 Resistor, 180 Ohm, 5%, Smd; Resistance Panasonic 44X3290
RESISTOR NETWORK, 2 RESISTOR, 180 OHM, 5%, SMD; Resistance:180ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

RESISTOR NETWORK, 2 RESISTOR, 180 OHM, 5%, SMD; Resistance:180ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 2 Res, 180 Ohm, 5%, Smd; Resistance Panasonic - 05X7994 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 2 Res, 180 Ohm, 5%, Smd; Resistance Panasonic
05X7994
Resistor N/w, 2 Res, 180 Ohm, 5%, Smd; Resistance Panasonic 05X7994
RESISTOR N/W, 2 RES, 180 OHM, 5%, SMD; Resistance:180ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 2 RES, 180 OHM, 5%, SMD; Resistance:180ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3290
Product Name Resistor Network, 2 Resistor, 180 Ohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0606 [1616 Metric]
Resistance Range 180 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details