Panasonic Resistor Network, 2 Resistor, 18Ohm, 5%, Smd; Resistance Panasonic EXB-U34180JV

Description
RESISTOR NETWORK, 2 RESISTOR, 18OHM, 5%, SMD; Resistance:18ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes
Description
RESISTOR NETWORK, 2 RESISTOR, 18OHM, 5%, SMD; Resistance:18ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 2 Resistor, 18Ohm, 5%, Smd; Resistance Panasonic - 44X3289 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 2 Resistor, 18Ohm, 5%, Smd; Resistance Panasonic
44X3289
Resistor Network, 2 Resistor, 18Ohm, 5%, Smd; Resistance Panasonic 44X3289
RESISTOR NETWORK, 2 RESISTOR, 18OHM, 5%, SMD; Resistance:18ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

RESISTOR NETWORK, 2 RESISTOR, 18OHM, 5%, SMD; Resistance:18ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 2 Res, 18Ohm, 5%, Smd; Resistance Panasonic - 05X7993 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 2 Res, 18Ohm, 5%, Smd; Resistance Panasonic
05X7993
Resistor N/w, 2 Res, 18Ohm, 5%, Smd; Resistance Panasonic 05X7993
RESISTOR N/W, 2 RES, 18OHM, 5%, SMD; Resistance:18ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 2 RES, 18OHM, 5%, SMD; Resistance:18ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3289
Product Name Resistor Network, 2 Resistor, 18Ohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0606 [1616 Metric]
Resistance Range 18 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R224JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details