Panasonic Resistor N/w, 2 Res, 150Kohm, 5%, Smd; Resistance Panasonic EXB-U34154JV

Description
RESISTOR N/W, 2 RES, 150KOHM, 5%, SMD; Resistance:150kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 2 RES, 150KOHM, 5%, SMD; Resistance:150kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 2 Res, 150Kohm, 5%, Smd; Resistance Panasonic - 05X7987 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 2 Res, 150Kohm, 5%, Smd; Resistance Panasonic
05X7987
Resistor N/w, 2 Res, 150Kohm, 5%, Smd; Resistance Panasonic 05X7987
RESISTOR N/W, 2 RES, 150KOHM, 5%, SMD; Resistance:150kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 2 RES, 150KOHM, 5%, SMD; Resistance:150kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 2 Resistor, 150Kohm, 5%, Smd; Resistance Panasonic - 44X3288 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 2 Resistor, 150Kohm, 5%, Smd; Resistance Panasonic
44X3288
Resistor Network, 2 Resistor, 150Kohm, 5%, Smd; Resistance Panasonic 44X3288
RESISTOR NETWORK, 2 RESISTOR, 150KOHM, 5%, SMD; Resistance:150kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

RESISTOR NETWORK, 2 RESISTOR, 150KOHM, 5%, SMD; Resistance:150kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X7987 44X3288
Product Name Resistor N/w, 2 Res, 150Kohm, 5%, Smd; Resistance Panasonic Resistor Network, 2 Resistor, 150Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0606 [1616 Metric] 0606 [1616 Metric]
Resistance Range 150000 ohms 150000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details