Panasonic Resistor Network, 2 Resistor, 15Kohm, 5%, Smd; Resistance Panasonic EXB-U34153JV

Description
RESISTOR NETWORK, 2 RESISTOR, 15KOHM, 5%, SMD; Resistance:15kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes
Description
RESISTOR NETWORK, 2 RESISTOR, 15KOHM, 5%, SMD; Resistance:15kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 2 Resistor, 15Kohm, 5%, Smd; Resistance Panasonic - 44X3287 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 2 Resistor, 15Kohm, 5%, Smd; Resistance Panasonic
44X3287
Resistor Network, 2 Resistor, 15Kohm, 5%, Smd; Resistance Panasonic 44X3287
RESISTOR NETWORK, 2 RESISTOR, 15KOHM, 5%, SMD; Resistance:15kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

RESISTOR NETWORK, 2 RESISTOR, 15KOHM, 5%, SMD; Resistance:15kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 2 Res, 15Kohm, 5%, Smd; Resistance Panasonic - 05X7986 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 2 Res, 15Kohm, 5%, Smd; Resistance Panasonic
05X7986
Resistor N/w, 2 Res, 15Kohm, 5%, Smd; Resistance Panasonic 05X7986
RESISTOR N/W, 2 RES, 15KOHM, 5%, SMD; Resistance:15kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 2 RES, 15KOHM, 5%, SMD; Resistance:15kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3287
Product Name Resistor Network, 2 Resistor, 15Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0606 [1616 Metric]
Resistance Range 15000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469500 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details