Panasonic Resistor N/w, 2 Res, 12Kohm, 5%, Smd; Resistance Panasonic EXB-U34123JV

Description
RESISTOR N/W, 2 RES, 12KOHM, 5%, SMD; Resistance:12kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 2 RES, 12KOHM, 5%, SMD; Resistance:12kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 2 Res, 12Kohm, 5%, Smd; Resistance Panasonic - 05X7976 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 2 Res, 12Kohm, 5%, Smd; Resistance Panasonic
05X7976
Resistor N/w, 2 Res, 12Kohm, 5%, Smd; Resistance Panasonic 05X7976
RESISTOR N/W, 2 RES, 12KOHM, 5%, SMD; Resistance:12kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 2 RES, 12KOHM, 5%, SMD; Resistance:12kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 2 Resistor, 12Kohm, 5%, Smd; Resistance Panasonic - 44X3282 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 2 Resistor, 12Kohm, 5%, Smd; Resistance Panasonic
44X3282
Resistor Network, 2 Resistor, 12Kohm, 5%, Smd; Resistance Panasonic 44X3282
RESISTOR NETWORK, 2 RESISTOR, 12KOHM, 5%, SMD; Resistance:12kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

RESISTOR NETWORK, 2 RESISTOR, 12KOHM, 5%, SMD; Resistance:12kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X7976
Product Name Resistor N/w, 2 Res, 12Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0606 [1616 Metric]
Resistance Range 12000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C751J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details