Panasonic Resistor Network, 2 Resistor, 1.2Kohm, 5%, Smd; Resistance Panasonic EXB-U34122JV

Description
RESISTOR NETWORK, 2 RESISTOR, 1.2KOHM, 5%, SMD; Resistance:1.2kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes
Description
RESISTOR NETWORK, 2 RESISTOR, 1.2KOHM, 5%, SMD; Resistance:1.2kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 2 Resistor, 1.2Kohm, 5%, Smd; Resistance Panasonic - 44X3281 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 2 Resistor, 1.2Kohm, 5%, Smd; Resistance Panasonic
44X3281
Resistor Network, 2 Resistor, 1.2Kohm, 5%, Smd; Resistance Panasonic 44X3281
RESISTOR NETWORK, 2 RESISTOR, 1.2KOHM, 5%, SMD; Resistance:1.2kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

RESISTOR NETWORK, 2 RESISTOR, 1.2KOHM, 5%, SMD; Resistance:1.2kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 2 Res, 1.2Kohm, 5%, Smd; Resistance Panasonic - 05X7975 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 2 Res, 1.2Kohm, 5%, Smd; Resistance Panasonic
05X7975
Resistor N/w, 2 Res, 1.2Kohm, 5%, Smd; Resistance Panasonic 05X7975
RESISTOR N/W, 2 RES, 1.2KOHM, 5%, SMD; Resistance:1.2kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 2 RES, 1.2KOHM, 5%, SMD; Resistance:1.2kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 44X3281 05X7975
Product Name Resistor Network, 2 Resistor, 1.2Kohm, 5%, Smd; Resistance Panasonic Resistor N/w, 2 Res, 1.2Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0606 [1616 Metric] 0606 [1616 Metric]
Resistance Range 1200 ohms 1200 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24000 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details