Panasonic Resistor Network, 2 Resistor, 12Ohm, 5%, Smd; Resistance Panasonic EXB-U34120JV

Description
RESISTOR NETWORK, 2 RESISTOR, 12OHM, 5%, SMD; Resistance:12ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes
Description
RESISTOR NETWORK, 2 RESISTOR, 12OHM, 5%, SMD; Resistance:12ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 2 Resistor, 12Ohm, 5%, Smd; Resistance Panasonic - 44X3279 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 2 Resistor, 12Ohm, 5%, Smd; Resistance Panasonic
44X3279
Resistor Network, 2 Resistor, 12Ohm, 5%, Smd; Resistance Panasonic 44X3279
RESISTOR NETWORK, 2 RESISTOR, 12OHM, 5%, SMD; Resistance:12ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

RESISTOR NETWORK, 2 RESISTOR, 12OHM, 5%, SMD; Resistance:12ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 2 Res, 12Ohm, 5%, Smd; Resistance Panasonic - 05X7973 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 2 Res, 12Ohm, 5%, Smd; Resistance Panasonic
05X7973
Resistor N/w, 2 Res, 12Ohm, 5%, Smd; Resistance Panasonic 05X7973
RESISTOR N/W, 2 RES, 12OHM, 5%, SMD; Resistance:12ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 2 RES, 12OHM, 5%, SMD; Resistance:12ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3279
Product Name Resistor Network, 2 Resistor, 12Ohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0606 [1616 Metric]
Resistance Range 12 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details