Panasonic Resistor N/w, 2 Res, 1Mohm, 5%, Smd; Resistance Panasonic EXB-U34105JV

Description
RESISTOR N/W, 2 RES, 1MOHM, 5%, SMD; Resistance:1Mohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 2 RES, 1MOHM, 5%, SMD; Resistance:1Mohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 2 Res, 1Mohm, 5%, Smd; Resistance Panasonic - 05X7967 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 2 Res, 1Mohm, 5%, Smd; Resistance Panasonic
05X7967
Resistor N/w, 2 Res, 1Mohm, 5%, Smd; Resistance Panasonic 05X7967
RESISTOR N/W, 2 RES, 1MOHM, 5%, SMD; Resistance:1Mohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 2 RES, 1MOHM, 5%, SMD; Resistance:1Mohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 2 Resistor, 1Mohm, 5%, Smd; Resistance Panasonic - 44X3278 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 2 Resistor, 1Mohm, 5%, Smd; Resistance Panasonic
44X3278
Resistor Network, 2 Resistor, 1Mohm, 5%, Smd; Resistance Panasonic 44X3278
RESISTOR NETWORK, 2 RESISTOR, 1MOHM, 5%, SMD; Resistance:1Mohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

RESISTOR NETWORK, 2 RESISTOR, 1MOHM, 5%, SMD; Resistance:1Mohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X7967
Product Name Resistor N/w, 2 Res, 1Mohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0606 [1616 Metric]
Resistance Range 1.00E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details