Panasonic Resistor Network, 8 Resistor, 0 Ohm, Smd; Resistor Case / Package Panasonic EXB-U2HR000V

Description
RESISTOR NETWORK, 8 RESISTOR, 0 OHM, SMD; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Current Rating:1A; Power Rating per Resistor:63mW RoHS Compliant: Yes
Description
RESISTOR NETWORK, 8 RESISTOR, 0 OHM, SMD; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Current Rating:1A; Power Rating per Resistor:63mW RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 8 Resistor, 0 Ohm, Smd; Resistor Case / Package Panasonic - 44X3127 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 8 Resistor, 0 Ohm, Smd; Resistor Case / Package Panasonic
44X3127
Resistor Network, 8 Resistor, 0 Ohm, Smd; Resistor Case / Package Panasonic 44X3127
RESISTOR NETWORK, 8 RESISTOR, 0 OHM, SMD; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Current Rating:1A; Power Rating per Resistor:63mW RoHS Compliant: Yes

RESISTOR NETWORK, 8 RESISTOR, 0 OHM, SMD; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Current Rating:1A; Power Rating per Resistor:63mW RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 8 Res, 0 Ohm, Smd; Resistor Case / Package Panasonic - 05X7671 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 8 Res, 0 Ohm, Smd; Resistor Case / Package Panasonic
05X7671
Resistor N/w, 8 Res, 0 Ohm, Smd; Resistor Case / Package Panasonic 05X7671
RESISTOR N/W, 8 RES, 0 OHM, SMD; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Current Rating:1A; Power Rating per Resistor:63mW RoHS Compliant: Yes

RESISTOR N/W, 8 RES, 0 OHM, SMD; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Current Rating:1A; Power Rating per Resistor:63mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3127
Product Name Resistor Network, 8 Resistor, 0 Ohm, Smd; Resistor Case / Package Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details