Panasonic Resistor Network, 8 Resistor, 8.2Ohm, 5%, Smd; Resistance Panasonic EXB-U2H8R2JV

Description
RESISTOR NETWORK, 8 RESISTOR, 8.2OHM, 5%, SMD; Resistance:8.2ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR NETWORK, 8 RESISTOR, 8.2OHM, 5%, SMD; Resistance:8.2ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 8 Resistor, 8.2Ohm, 5%, Smd; Resistance Panasonic - 44X3191 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 8 Resistor, 8.2Ohm, 5%, Smd; Resistance Panasonic
44X3191
Resistor Network, 8 Resistor, 8.2Ohm, 5%, Smd; Resistance Panasonic 44X3191
RESISTOR NETWORK, 8 RESISTOR, 8.2OHM, 5%, SMD; Resistance:8.2ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Qualification:- RoHS Compliant: Yes

RESISTOR NETWORK, 8 RESISTOR, 8.2OHM, 5%, SMD; Resistance:8.2ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor N/w, 8 Res, 8.2Ohm, 5%, Smd; Resistance Panasonic - 05X7805 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 8 Res, 8.2Ohm, 5%, Smd; Resistance Panasonic
05X7805
Resistor N/w, 8 Res, 8.2Ohm, 5%, Smd; Resistance Panasonic 05X7805
RESISTOR N/W, 8 RES, 8.2OHM, 5%, SMD; Resistance:8.2ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 8 RES, 8.2OHM, 5%, SMD; Resistance:8.2ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3191
Product Name Resistor Network, 8 Resistor, 8.2Ohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1506 [3816 Metric]
Resistance Range 8.2 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details