Panasonic Resistor N/w, 8 Res, 820Kohm, 5%, Smd; Resistance Panasonic EXB-U2H824JV

Description
RESISTOR N/W, 8 RES, 820KOHM, 5%, SMD; Resistance:820kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 8 RES, 820KOHM, 5%, SMD; Resistance:820kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 8 Res, 820Kohm, 5%, Smd; Resistance Panasonic - 05X7810 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 8 Res, 820Kohm, 5%, Smd; Resistance Panasonic
05X7810
Resistor N/w, 8 Res, 820Kohm, 5%, Smd; Resistance Panasonic 05X7810
RESISTOR N/W, 8 RES, 820KOHM, 5%, SMD; Resistance:820kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 8 RES, 820KOHM, 5%, SMD; Resistance:820kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 8 Resistor, 820Kohm, 5%, Smd; Resistance Panasonic - 44X3196 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 8 Resistor, 820Kohm, 5%, Smd; Resistance Panasonic
44X3196
Resistor Network, 8 Resistor, 820Kohm, 5%, Smd; Resistance Panasonic 44X3196
RESISTOR NETWORK, 8 RESISTOR, 820KOHM, 5%, SMD; Resistance:820kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR NETWORK, 8 RESISTOR, 820KOHM, 5%, SMD; Resistance:820kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X7810
Product Name Resistor N/w, 8 Res, 820Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1506 [3816 Metric]
Resistance Range 820000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers