Panasonic Resistor N/w, 8 Res, 8.2Kohm, 5%, Smd; Resistance Panasonic EXB-U2H822JV

Description
RESISTOR N/W, 8 RES, 8.2KOHM, 5%, SMD; Resistance:8.2kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 8 RES, 8.2KOHM, 5%, SMD; Resistance:8.2kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 8 Res, 8.2Kohm, 5%, Smd; Resistance Panasonic - 05X7808 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 8 Res, 8.2Kohm, 5%, Smd; Resistance Panasonic
05X7808
Resistor N/w, 8 Res, 8.2Kohm, 5%, Smd; Resistance Panasonic 05X7808
RESISTOR N/W, 8 RES, 8.2KOHM, 5%, SMD; Resistance:8.2kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 8 RES, 8.2KOHM, 5%, SMD; Resistance:8.2kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 8 Resistor, 8.2Kohm, 5%, Smd; Resistance Panasonic - 44X3194 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 8 Resistor, 8.2Kohm, 5%, Smd; Resistance Panasonic
44X3194
Resistor Network, 8 Resistor, 8.2Kohm, 5%, Smd; Resistance Panasonic 44X3194
RESISTOR NETWORK, 8 RESISTOR, 8.2KOHM, 5%, SMD; Resistance:8.2kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR NETWORK, 8 RESISTOR, 8.2KOHM, 5%, SMD; Resistance:8.2kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X7808
Product Name Resistor N/w, 8 Res, 8.2Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1506 [3816 Metric]
Resistance Range 8200 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers