Panasonic Resistor N/w, 8 Res, 820 Ohm, 5%, Smd; Resistance Panasonic EXB-U2H821JV

Description
RESISTOR N/W, 8 RES, 820 OHM, 5%, SMD; Resistance:820ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 8 RES, 820 OHM, 5%, SMD; Resistance:820ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 8 Res, 820 Ohm, 5%, Smd; Resistance Panasonic - 05X7807 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 8 Res, 820 Ohm, 5%, Smd; Resistance Panasonic
05X7807
Resistor N/w, 8 Res, 820 Ohm, 5%, Smd; Resistance Panasonic 05X7807
RESISTOR N/W, 8 RES, 820 OHM, 5%, SMD; Resistance:820ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 8 RES, 820 OHM, 5%, SMD; Resistance:820ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 8 Resistor, 820 Ohm, 5%, Smd; Resistance Panasonic - 44X3193 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 8 Resistor, 820 Ohm, 5%, Smd; Resistance Panasonic
44X3193
Resistor Network, 8 Resistor, 820 Ohm, 5%, Smd; Resistance Panasonic 44X3193
RESISTOR NETWORK, 8 RESISTOR, 820 OHM, 5%, SMD; Resistance:820ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Qualification:-RoHS Compliant: Yes

RESISTOR NETWORK, 8 RESISTOR, 820 OHM, 5%, SMD; Resistance:820ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X7807
Product Name Resistor N/w, 8 Res, 820 Ohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1506 [3816 Metric]
Resistance Range 820 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details