Panasonic Resistor Network, 8 Resistor, 82Ohm, 5%, Smd; Resistance Panasonic EXB-U2H820JV

Description
RESISTOR NETWORK, 8 RESISTOR, 82OHM, 5%, SMD; Resistance:82ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Power Rating:250mWRoHS Compliant: Yes
Description
RESISTOR NETWORK, 8 RESISTOR, 82OHM, 5%, SMD; Resistance:82ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Power Rating:250mWRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 8 Resistor, 82Ohm, 5%, Smd; Resistance Panasonic - 44X3192 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 8 Resistor, 82Ohm, 5%, Smd; Resistance Panasonic
44X3192
Resistor Network, 8 Resistor, 82Ohm, 5%, Smd; Resistance Panasonic 44X3192
RESISTOR NETWORK, 8 RESISTOR, 82OHM, 5%, SMD; Resistance:82ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Power Rating:250mWRoHS Compliant: Yes

RESISTOR NETWORK, 8 RESISTOR, 82OHM, 5%, SMD; Resistance:82ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Power Rating:250mWRoHS Compliant: Yes

Supplier's Site
Resistor N/w, 8 Res, 82Ohm, 5%, Smd; Resistance Panasonic - 05X7806 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 8 Res, 82Ohm, 5%, Smd; Resistance Panasonic
05X7806
Resistor N/w, 8 Res, 82Ohm, 5%, Smd; Resistance Panasonic 05X7806
RESISTOR N/W, 8 RES, 82OHM, 5%, SMD; Resistance:82ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 8 RES, 82OHM, 5%, SMD; Resistance:82ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 44X3192 05X7806
Product Name Resistor Network, 8 Resistor, 82Ohm, 5%, Smd; Resistance Panasonic Resistor N/w, 8 Res, 82Ohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1506 [3816 Metric] 1506 [3816 Metric]
Resistance Range 82 ohms 82 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details