Panasonic Resistor Network, 8 Resistor, 6.8Kohm, 5%, Smd; Resistance Panasonic EXB-U2H682JV

Description
RESISTOR NETWORK, 8 RESISTOR, 6.8KOHM, 5%, SMD; Resistance:6.8kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes
Description
RESISTOR NETWORK, 8 RESISTOR, 6.8KOHM, 5%, SMD; Resistance:6.8kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 8 Resistor, 6.8Kohm, 5%, Smd; Resistance Panasonic - 44X3188 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 8 Resistor, 6.8Kohm, 5%, Smd; Resistance Panasonic
44X3188
Resistor Network, 8 Resistor, 6.8Kohm, 5%, Smd; Resistance Panasonic 44X3188
RESISTOR NETWORK, 8 RESISTOR, 6.8KOHM, 5%, SMD; Resistance:6.8kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR NETWORK, 8 RESISTOR, 6.8KOHM, 5%, SMD; Resistance:6.8kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 8 Res, 6.8Kohm, 5%, Smd; Resistance Panasonic - 05X7796 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 8 Res, 6.8Kohm, 5%, Smd; Resistance Panasonic
05X7796
Resistor N/w, 8 Res, 6.8Kohm, 5%, Smd; Resistance Panasonic 05X7796
RESISTOR N/W, 8 RES, 6.8KOHM, 5%, SMD; Resistance:6.8kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 8 RES, 6.8KOHM, 5%, SMD; Resistance:6.8kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3188
Product Name Resistor Network, 8 Resistor, 6.8Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1506 [3816 Metric]
Resistance Range 6800 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Arrays - 333808 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Configuration Chip Array; Resistor, Capacitor Network
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging ThroughHole; Sip
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers