Panasonic Resistor N/w, 8 Res, 680 Ohm, 5%, Smd; Resistance Panasonic EXB-U2H681JV

Description
RESISTOR N/W, 8 RES, 680 OHM, 5%, SMD; Resistance:680ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 8 RES, 680 OHM, 5%, SMD; Resistance:680ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 8 Res, 680 Ohm, 5%, Smd; Resistance Panasonic - 05X7795 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 8 Res, 680 Ohm, 5%, Smd; Resistance Panasonic
05X7795
Resistor N/w, 8 Res, 680 Ohm, 5%, Smd; Resistance Panasonic 05X7795
RESISTOR N/W, 8 RES, 680 OHM, 5%, SMD; Resistance:680ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 8 RES, 680 OHM, 5%, SMD; Resistance:680ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 8 Resistor, 680 Ohm, 5%, Smd; Resistance Panasonic - 44X3187 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 8 Resistor, 680 Ohm, 5%, Smd; Resistance Panasonic
44X3187
Resistor Network, 8 Resistor, 680 Ohm, 5%, Smd; Resistance Panasonic 44X3187
RESISTOR NETWORK, 8 RESISTOR, 680 OHM, 5%, SMD; Resistance:680ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Qualification:-RoHS Compliant: Yes

RESISTOR NETWORK, 8 RESISTOR, 680 OHM, 5%, SMD; Resistance:680ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X7795
Product Name Resistor N/w, 8 Res, 680 Ohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1506 [3816 Metric]
Resistance Range 680 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825840 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details