Panasonic Resistor N/w, 8 Res, 5.6Ohm, 5%, Smd; Resistance Panasonic EXB-U2H5R6JV

Description
RESISTOR N/W, 8 RES, 5.6OHM, 5%, SMD; Resistance:5.6ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RESISTOR N/W, 8 RES, 5.6OHM, 5%, SMD; Resistance:5.6ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 8 Res, 5.6Ohm, 5%, Smd; Resistance Panasonic - 05X7776 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 8 Res, 5.6Ohm, 5%, Smd; Resistance Panasonic
05X7776
Resistor N/w, 8 Res, 5.6Ohm, 5%, Smd; Resistance Panasonic 05X7776
RESISTOR N/W, 8 RES, 5.6OHM, 5%, SMD; Resistance:5.6ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 8 RES, 5.6OHM, 5%, SMD; Resistance:5.6ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor Network, 8 Resistor, 5.6Ohm, 5%, Smd; Resistance Panasonic - 44X3180 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 8 Resistor, 5.6Ohm, 5%, Smd; Resistance Panasonic
44X3180
Resistor Network, 8 Resistor, 5.6Ohm, 5%, Smd; Resistance Panasonic 44X3180
RESISTOR NETWORK, 8 RESISTOR, 5.6OHM, 5%, SMD; Resistance:5.6ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Qualification:- RoHS Compliant: Yes

RESISTOR NETWORK, 8 RESISTOR, 5.6OHM, 5%, SMD; Resistance:5.6ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X7776
Product Name Resistor N/w, 8 Res, 5.6Ohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1506 [3816 Metric]
Resistance Range 5.6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722161 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details