Panasonic Resistor N/w, 8 Res, 560Kohm, 5%, Smd; Resistance Panasonic EXB-U2H564JV

Description
RESISTOR N/W, 8 RES, 560KOHM, 5%, SMD; Resistance:560kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 8 RES, 560KOHM, 5%, SMD; Resistance:560kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 8 Res, 560Kohm, 5%, Smd; Resistance Panasonic - 05X7786 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 8 Res, 560Kohm, 5%, Smd; Resistance Panasonic
05X7786
Resistor N/w, 8 Res, 560Kohm, 5%, Smd; Resistance Panasonic 05X7786
RESISTOR N/W, 8 RES, 560KOHM, 5%, SMD; Resistance:560kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 8 RES, 560KOHM, 5%, SMD; Resistance:560kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 8 Resistor, 560Kohm, 5%, Smd; Resistance Panasonic - 44X3185 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 8 Resistor, 560Kohm, 5%, Smd; Resistance Panasonic
44X3185
Resistor Network, 8 Resistor, 560Kohm, 5%, Smd; Resistance Panasonic 44X3185
RESISTOR NETWORK, 8 RESISTOR, 560KOHM, 5%, SMD; Resistance:560kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR NETWORK, 8 RESISTOR, 560KOHM, 5%, SMD; Resistance:560kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X7786
Product Name Resistor N/w, 8 Res, 560Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1506 [3816 Metric]
Resistance Range 560000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details