Panasonic Resistor N/w, 8 Res, 56Kohm, 5%, Smd; Resistance Panasonic EXB-U2H563JV

Description
RESISTOR N/W, 8 RES, 56KOHM, 5%, SMD; Resistance:56kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 8 RES, 56KOHM, 5%, SMD; Resistance:56kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 8 Res, 56Kohm, 5%, Smd; Resistance Panasonic - 05X7785 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 8 Res, 56Kohm, 5%, Smd; Resistance Panasonic
05X7785
Resistor N/w, 8 Res, 56Kohm, 5%, Smd; Resistance Panasonic 05X7785
RESISTOR N/W, 8 RES, 56KOHM, 5%, SMD; Resistance:56kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 8 RES, 56KOHM, 5%, SMD; Resistance:56kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 8 Resistor, 56Kohm, 5%, Smd; Resistance Panasonic - 44X3184 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 8 Resistor, 56Kohm, 5%, Smd; Resistance Panasonic
44X3184
Resistor Network, 8 Resistor, 56Kohm, 5%, Smd; Resistance Panasonic 44X3184
RESISTOR NETWORK, 8 RESISTOR, 56KOHM, 5%, SMD; Resistance:56kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Qualification:- RoHS Compliant: Yes

RESISTOR NETWORK, 8 RESISTOR, 56KOHM, 5%, SMD; Resistance:56kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X7785
Product Name Resistor N/w, 8 Res, 56Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1506 [3816 Metric]
Resistance Range 56000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details