Panasonic Resistor N/w, 8 Res, 5.6Kohm, 5%, Smd; Resistance Panasonic EXB-U2H562JV

Description
RESISTOR N/W, 8 RES, 5.6KOHM, 5%, SMD; Resistance:5.6kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 8 RES, 5.6KOHM, 5%, SMD; Resistance:5.6kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 8 Res, 5.6Kohm, 5%, Smd; Resistance Panasonic - 05X7784 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 8 Res, 5.6Kohm, 5%, Smd; Resistance Panasonic
05X7784
Resistor N/w, 8 Res, 5.6Kohm, 5%, Smd; Resistance Panasonic 05X7784
RESISTOR N/W, 8 RES, 5.6KOHM, 5%, SMD; Resistance:5.6kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 8 RES, 5.6KOHM, 5%, SMD; Resistance:5.6kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 8 Resistor, 5.6Kohm, 5%, Smd; Resistance Panasonic - 44X3183 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 8 Resistor, 5.6Kohm, 5%, Smd; Resistance Panasonic
44X3183
Resistor Network, 8 Resistor, 5.6Kohm, 5%, Smd; Resistance Panasonic 44X3183
RESISTOR NETWORK, 8 RESISTOR, 5.6KOHM, 5%, SMD; Resistance:5.6kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR NETWORK, 8 RESISTOR, 5.6KOHM, 5%, SMD; Resistance:5.6kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X7784
Product Name Resistor N/w, 8 Res, 5.6Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1506 [3816 Metric]
Resistance Range 5600 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers