Panasonic Resistor N/w, 8 Res, 56Ohm, 5%, Smd; Resistance Panasonic EXB-U2H560JV

Description
RESISTOR N/W, 8 RES, 56OHM, 5%, SMD; Resistance:56ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 8 RES, 56OHM, 5%, SMD; Resistance:56ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 8 Res, 56Ohm, 5%, Smd; Resistance Panasonic - 05X7782 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 8 Res, 56Ohm, 5%, Smd; Resistance Panasonic
05X7782
Resistor N/w, 8 Res, 56Ohm, 5%, Smd; Resistance Panasonic 05X7782
RESISTOR N/W, 8 RES, 56OHM, 5%, SMD; Resistance:56ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 8 RES, 56OHM, 5%, SMD; Resistance:56ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 8 Resistor, 56Ohm, 5%, Smd; Resistance Panasonic - 44X3181 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 8 Resistor, 56Ohm, 5%, Smd; Resistance Panasonic
44X3181
Resistor Network, 8 Resistor, 56Ohm, 5%, Smd; Resistance Panasonic 44X3181
RESISTOR NETWORK, 8 RESISTOR, 56OHM, 5%, SMD; Resistance:56ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Power Rating:250mWRoHS Compliant: Yes

RESISTOR NETWORK, 8 RESISTOR, 56OHM, 5%, SMD; Resistance:56ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Power Rating:250mWRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X7782 44X3181
Product Name Resistor N/w, 8 Res, 56Ohm, 5%, Smd; Resistance Panasonic Resistor Network, 8 Resistor, 56Ohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1506 [3816 Metric] 1506 [3816 Metric]
Resistance Range 56 ohms 56 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details