Panasonic Resistor Network, 8 Resistor, 470Kohm, 5%, Smd; Resistance Panasonic EXB-U2H474JV

Description
RESISTOR NETWORK, 8 RESISTOR, 470KOHM, 5%, SMD; Resistance:470kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes
Description
RESISTOR NETWORK, 8 RESISTOR, 470KOHM, 5%, SMD; Resistance:470kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 8 Resistor, 470Kohm, 5%, Smd; Resistance Panasonic - 44X3179 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 8 Resistor, 470Kohm, 5%, Smd; Resistance Panasonic
44X3179
Resistor Network, 8 Resistor, 470Kohm, 5%, Smd; Resistance Panasonic 44X3179
RESISTOR NETWORK, 8 RESISTOR, 470KOHM, 5%, SMD; Resistance:470kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR NETWORK, 8 RESISTOR, 470KOHM, 5%, SMD; Resistance:470kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 8 Res, 470Kohm, 5%, Smd; Resistance Panasonic - 05X7774 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 8 Res, 470Kohm, 5%, Smd; Resistance Panasonic
05X7774
Resistor N/w, 8 Res, 470Kohm, 5%, Smd; Resistance Panasonic 05X7774
RESISTOR N/W, 8 RES, 470KOHM, 5%, SMD; Resistance:470kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 8 RES, 470KOHM, 5%, SMD; Resistance:470kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3179
Product Name Resistor Network, 8 Resistor, 470Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1506 [3816 Metric]
Resistance Range 470000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1580268 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers