Panasonic Resistor Network, 8 Resistor, 47Kohm, 5%, Smd; Resistance Panasonic EXB-U2H473JV

Description
RESISTOR NETWORK, 8 RESISTOR, 47KOHM, 5%, SMD; Resistance:47kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Qualification:- RoHS Compliant: Yes
Description
RESISTOR NETWORK, 8 RESISTOR, 47KOHM, 5%, SMD; Resistance:47kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 8 Resistor, 47Kohm, 5%, Smd; Resistance Panasonic - 44X3178 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 8 Resistor, 47Kohm, 5%, Smd; Resistance Panasonic
44X3178
Resistor Network, 8 Resistor, 47Kohm, 5%, Smd; Resistance Panasonic 44X3178
RESISTOR NETWORK, 8 RESISTOR, 47KOHM, 5%, SMD; Resistance:47kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Qualification:- RoHS Compliant: Yes

RESISTOR NETWORK, 8 RESISTOR, 47KOHM, 5%, SMD; Resistance:47kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Qualification:- RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 8 Res, 47Kohm, 5%, Smd; Resistance Panasonic - 05X7773 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 8 Res, 47Kohm, 5%, Smd; Resistance Panasonic
05X7773
Resistor N/w, 8 Res, 47Kohm, 5%, Smd; Resistance Panasonic 05X7773
RESISTOR N/W, 8 RES, 47KOHM, 5%, SMD; Resistance:47kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 8 RES, 47KOHM, 5%, SMD; Resistance:47kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3178
Product Name Resistor Network, 8 Resistor, 47Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1506 [3816 Metric]
Resistance Range 47000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details