Panasonic Resistor N/w, 8 Res, 4.7Kohm, 5%, Smd; Resistance Panasonic EXB-U2H472JV

Description
RESISTOR N/W, 8 RES, 4.7KOHM, 5%, SMD; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 8 RES, 4.7KOHM, 5%, SMD; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 8 Res, 4.7Kohm, 5%, Smd; Resistance Panasonic - 05X7772 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 8 Res, 4.7Kohm, 5%, Smd; Resistance Panasonic
05X7772
Resistor N/w, 8 Res, 4.7Kohm, 5%, Smd; Resistance Panasonic 05X7772
RESISTOR N/W, 8 RES, 4.7KOHM, 5%, SMD; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 8 RES, 4.7KOHM, 5%, SMD; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 8 Resistor, 4.7Kohm, 5%, Smd; Resistance Panasonic - 44X3177 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 8 Resistor, 4.7Kohm, 5%, Smd; Resistance Panasonic
44X3177
Resistor Network, 8 Resistor, 4.7Kohm, 5%, Smd; Resistance Panasonic 44X3177
RESISTOR NETWORK, 8 RESISTOR, 4.7KOHM, 5%, SMD; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR NETWORK, 8 RESISTOR, 4.7KOHM, 5%, SMD; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X7772
Product Name Resistor N/w, 8 Res, 4.7Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1506 [3816 Metric]
Resistance Range 4700 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details