Panasonic Resistor N/w, 8 Res, 47Ohm, 5%, Smd; Resistance Panasonic EXB-U2H470JV

Description
RESISTOR N/W, 8 RES, 47OHM, 5%, SMD; Resistance:47ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 8 RES, 47OHM, 5%, SMD; Resistance:47ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 8 Res, 47Ohm, 5%, Smd; Resistance Panasonic - 05X7770 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 8 Res, 47Ohm, 5%, Smd; Resistance Panasonic
05X7770
Resistor N/w, 8 Res, 47Ohm, 5%, Smd; Resistance Panasonic 05X7770
RESISTOR N/W, 8 RES, 47OHM, 5%, SMD; Resistance:47ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 8 RES, 47OHM, 5%, SMD; Resistance:47ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 8 Resistor, 47Ohm, 5%, Smd; Resistance Panasonic - 44X3175 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 8 Resistor, 47Ohm, 5%, Smd; Resistance Panasonic
44X3175
Resistor Network, 8 Resistor, 47Ohm, 5%, Smd; Resistance Panasonic 44X3175
RESISTOR NETWORK, 8 RESISTOR, 47OHM, 5%, SMD; Resistance:47ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Power Rating:250mWRoHS Compliant: Yes

RESISTOR NETWORK, 8 RESISTOR, 47OHM, 5%, SMD; Resistance:47ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Power Rating:250mWRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X7770 44X3175
Product Name Resistor N/w, 8 Res, 47Ohm, 5%, Smd; Resistance Panasonic Resistor Network, 8 Resistor, 47Ohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1506 [3816 Metric] 1506 [3816 Metric]
Resistance Range 47 ohms 47 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers