Panasonic Resistor Network, 8 Resistor, 39Kohm, 5%, Smd; Resistance Panasonic EXB-U2H393JV

Description
RESISTOR NETWORK, 8 RESISTOR, 39KOHM, 5%, SMD; Resistance:39kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Qualification:- RoHS Compliant: Yes
Description
RESISTOR NETWORK, 8 RESISTOR, 39KOHM, 5%, SMD; Resistance:39kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 8 Resistor, 39Kohm, 5%, Smd; Resistance Panasonic - 44X3173 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 8 Resistor, 39Kohm, 5%, Smd; Resistance Panasonic
44X3173
Resistor Network, 8 Resistor, 39Kohm, 5%, Smd; Resistance Panasonic 44X3173
RESISTOR NETWORK, 8 RESISTOR, 39KOHM, 5%, SMD; Resistance:39kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Qualification:- RoHS Compliant: Yes

RESISTOR NETWORK, 8 RESISTOR, 39KOHM, 5%, SMD; Resistance:39kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Qualification:- RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 8 Res, 39Kohm, 5%, Smd; Resistance Panasonic - 05X7761 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 8 Res, 39Kohm, 5%, Smd; Resistance Panasonic
05X7761
Resistor N/w, 8 Res, 39Kohm, 5%, Smd; Resistance Panasonic 05X7761
RESISTOR N/W, 8 RES, 39KOHM, 5%, SMD; Resistance:39kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 8 RES, 39KOHM, 5%, SMD; Resistance:39kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3173
Product Name Resistor Network, 8 Resistor, 39Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1506 [3816 Metric]
Resistance Range 39000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details