Panasonic Resistor N/w, 8 Res, 3.9Kohm, 5%, Smd; Resistance Panasonic EXB-U2H392JV

Description
RESISTOR N/W, 8 RES, 3.9KOHM, 5%, SMD; Resistance:3.9kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 8 RES, 3.9KOHM, 5%, SMD; Resistance:3.9kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 8 Res, 3.9Kohm, 5%, Smd; Resistance Panasonic - 05X7760 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 8 Res, 3.9Kohm, 5%, Smd; Resistance Panasonic
05X7760
Resistor N/w, 8 Res, 3.9Kohm, 5%, Smd; Resistance Panasonic 05X7760
RESISTOR N/W, 8 RES, 3.9KOHM, 5%, SMD; Resistance:3.9kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 8 RES, 3.9KOHM, 5%, SMD; Resistance:3.9kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 8 Resistor, 3.9Kohm, 5%, Smd; Resistance Panasonic - 44X3172 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 8 Resistor, 3.9Kohm, 5%, Smd; Resistance Panasonic
44X3172
Resistor Network, 8 Resistor, 3.9Kohm, 5%, Smd; Resistance Panasonic 44X3172
RESISTOR NETWORK, 8 RESISTOR, 3.9KOHM, 5%, SMD; Resistance:3.9kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR NETWORK, 8 RESISTOR, 3.9KOHM, 5%, SMD; Resistance:3.9kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X7760
Product Name Resistor N/w, 8 Res, 3.9Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1506 [3816 Metric]
Resistance Range 3900 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details