Panasonic Resistor N/w, 8 Res, 390 Ohm, 5%, Smd; Resistance Panasonic EXB-U2H391JV

Description
RESISTOR N/W, 8 RES, 390 OHM, 5%, SMD; Resistance:390ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 8 RES, 390 OHM, 5%, SMD; Resistance:390ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 8 Res, 390 Ohm, 5%, Smd; Resistance Panasonic - 05X7759 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 8 Res, 390 Ohm, 5%, Smd; Resistance Panasonic
05X7759
Resistor N/w, 8 Res, 390 Ohm, 5%, Smd; Resistance Panasonic 05X7759
RESISTOR N/W, 8 RES, 390 OHM, 5%, SMD; Resistance:390ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 8 RES, 390 OHM, 5%, SMD; Resistance:390ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 8 Resistor, 390 Ohm, 5%, Smd; Resistance Panasonic - 44X3171 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 8 Resistor, 390 Ohm, 5%, Smd; Resistance Panasonic
44X3171
Resistor Network, 8 Resistor, 390 Ohm, 5%, Smd; Resistance Panasonic 44X3171
RESISTOR NETWORK, 8 RESISTOR, 390 OHM, 5%, SMD; Resistance:390ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Qualification:-RoHS Compliant: Yes

RESISTOR NETWORK, 8 RESISTOR, 390 OHM, 5%, SMD; Resistance:390ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X7759
Product Name Resistor N/w, 8 Res, 390 Ohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1506 [3816 Metric]
Resistance Range 390 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details