Panasonic Resistor N/w, 8 Res, 39Ohm, 5%, Smd; Resistance Panasonic EXB-U2H390JV

Description
RESISTOR N/W, 8 RES, 39OHM, 5%, SMD; Resistance:39ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 8 RES, 39OHM, 5%, SMD; Resistance:39ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 8 Res, 39Ohm, 5%, Smd; Resistance Panasonic - 05X7758 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 8 Res, 39Ohm, 5%, Smd; Resistance Panasonic
05X7758
Resistor N/w, 8 Res, 39Ohm, 5%, Smd; Resistance Panasonic 05X7758
RESISTOR N/W, 8 RES, 39OHM, 5%, SMD; Resistance:39ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 8 RES, 39OHM, 5%, SMD; Resistance:39ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 8 Resistor, 39Ohm, 5%, Smd; Resistance Panasonic - 44X3170 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 8 Resistor, 39Ohm, 5%, Smd; Resistance Panasonic
44X3170
Resistor Network, 8 Resistor, 39Ohm, 5%, Smd; Resistance Panasonic 44X3170
RESISTOR NETWORK, 8 RESISTOR, 39OHM, 5%, SMD; Resistance:39ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Power Rating:250mWRoHS Compliant: Yes

RESISTOR NETWORK, 8 RESISTOR, 39OHM, 5%, SMD; Resistance:39ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Power Rating:250mWRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X7758 44X3170
Product Name Resistor N/w, 8 Res, 39Ohm, 5%, Smd; Resistance Panasonic Resistor Network, 8 Resistor, 39Ohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1506 [3816 Metric] 1506 [3816 Metric]
Resistance Range 39 ohms 39 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers