Panasonic Resistor N/w, 8 Res, 330Kohm, 5%, Smd; Resistance Panasonic EXB-U2H334JV

Description
RESISTOR N/W, 8 RES, 330KOHM, 5%, SMD; Resistance:330kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 8 RES, 330KOHM, 5%, SMD; Resistance:330kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 8 Res, 330Kohm, 5%, Smd; Resistance Panasonic - 05X7752 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 8 Res, 330Kohm, 5%, Smd; Resistance Panasonic
05X7752
Resistor N/w, 8 Res, 330Kohm, 5%, Smd; Resistance Panasonic 05X7752
RESISTOR N/W, 8 RES, 330KOHM, 5%, SMD; Resistance:330kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 8 RES, 330KOHM, 5%, SMD; Resistance:330kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 8 Resistor, 330Kohm, 5%, Smd; Resistance Panasonic - 44X3169 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 8 Resistor, 330Kohm, 5%, Smd; Resistance Panasonic
44X3169
Resistor Network, 8 Resistor, 330Kohm, 5%, Smd; Resistance Panasonic 44X3169
RESISTOR NETWORK, 8 RESISTOR, 330KOHM, 5%, SMD; Resistance:330kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR NETWORK, 8 RESISTOR, 330KOHM, 5%, SMD; Resistance:330kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X7752
Product Name Resistor N/w, 8 Res, 330Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1506 [3816 Metric]
Resistance Range 330000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39000 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details