Panasonic Resistor Network, 8 Resistor, 33Kohm, 5%, Smd; Resistance Panasonic EXB-U2H333JV

Description
RESISTOR NETWORK, 8 RESISTOR, 33KOHM, 5%, SMD; Resistance:33kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Qualification:- RoHS Compliant: Yes
Description
RESISTOR NETWORK, 8 RESISTOR, 33KOHM, 5%, SMD; Resistance:33kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 8 Resistor, 33Kohm, 5%, Smd; Resistance Panasonic - 44X3168 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 8 Resistor, 33Kohm, 5%, Smd; Resistance Panasonic
44X3168
Resistor Network, 8 Resistor, 33Kohm, 5%, Smd; Resistance Panasonic 44X3168
RESISTOR NETWORK, 8 RESISTOR, 33KOHM, 5%, SMD; Resistance:33kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Qualification:- RoHS Compliant: Yes

RESISTOR NETWORK, 8 RESISTOR, 33KOHM, 5%, SMD; Resistance:33kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Qualification:- RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 8 Res, 33Kohm, 5%, Smd; Resistance Panasonic - 05X7751 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 8 Res, 33Kohm, 5%, Smd; Resistance Panasonic
05X7751
Resistor N/w, 8 Res, 33Kohm, 5%, Smd; Resistance Panasonic 05X7751
RESISTOR N/W, 8 RES, 33KOHM, 5%, SMD; Resistance:33kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 8 RES, 33KOHM, 5%, SMD; Resistance:33kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3168
Product Name Resistor Network, 8 Resistor, 33Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1506 [3816 Metric]
Resistance Range 33000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details