Panasonic Resistor N/w, 8 Res, 33Ohm, 5%, Smd; Resistance Panasonic EXB-U2H330JV

Description
RESISTOR N/W, 8 RES, 33OHM, 5%, SMD; Resistance:33ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 8 RES, 33OHM, 5%, SMD; Resistance:33ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 8 Res, 33Ohm, 5%, Smd; Resistance Panasonic - 05X7748 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 8 Res, 33Ohm, 5%, Smd; Resistance Panasonic
05X7748
Resistor N/w, 8 Res, 33Ohm, 5%, Smd; Resistance Panasonic 05X7748
RESISTOR N/W, 8 RES, 33OHM, 5%, SMD; Resistance:33ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 8 RES, 33OHM, 5%, SMD; Resistance:33ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 8 Resistor, 33Ohm, 5%, Smd; Resistance Panasonic - 44X3165 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 8 Resistor, 33Ohm, 5%, Smd; Resistance Panasonic
44X3165
Resistor Network, 8 Resistor, 33Ohm, 5%, Smd; Resistance Panasonic 44X3165
RESISTOR NETWORK, 8 RESISTOR, 33OHM, 5%, SMD; Resistance:33ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Power Rating:250mWRoHS Compliant: Yes

RESISTOR NETWORK, 8 RESISTOR, 33OHM, 5%, SMD; Resistance:33ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Power Rating:250mWRoHS Compliant: Yes

Supplier's Site
Resistor Networks, Arrays - EXB-U2H330JV - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
EXB-U2H330JV
Resistor Networks, Arrays EXB-U2H330JV
RES ARRAY

RES ARRAY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistor, Capacitor Networks
Product Number 05X7748 44X3165 EXB-U2H330JV
Product Name Resistor N/w, 8 Res, 33Ohm, 5%, Smd; Resistance Panasonic Resistor Network, 8 Resistor, 33Ohm, 5%, Smd; Resistance Panasonic Resistor Networks, Arrays
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network Chip Array
Mounting / Packaging 1506 [3816 Metric] 1506 [3816 Metric]
Resistance Range 33 ohms 33 ohms 33 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers