Panasonic Resistor Network, 8 Resistor, 2.7Ohm, 5%, Smd; Resistance Panasonic EXB-U2H2R7JV

Description
RESISTOR NETWORK, 8 RESISTOR, 2.7OHM, 5%, SMD; Resistance:2.7ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR NETWORK, 8 RESISTOR, 2.7OHM, 5%, SMD; Resistance:2.7ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 8 Resistor, 2.7Ohm, 5%, Smd; Resistance Panasonic - 44X3153 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 8 Resistor, 2.7Ohm, 5%, Smd; Resistance Panasonic
44X3153
Resistor Network, 8 Resistor, 2.7Ohm, 5%, Smd; Resistance Panasonic 44X3153
RESISTOR NETWORK, 8 RESISTOR, 2.7OHM, 5%, SMD; Resistance:2.7ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Qualification:- RoHS Compliant: Yes

RESISTOR NETWORK, 8 RESISTOR, 2.7OHM, 5%, SMD; Resistance:2.7ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor N/w, 8 Res, 2.7Ohm, 5%, Smd; Resistance Panasonic - 05X7718 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 8 Res, 2.7Ohm, 5%, Smd; Resistance Panasonic
05X7718
Resistor N/w, 8 Res, 2.7Ohm, 5%, Smd; Resistance Panasonic 05X7718
RESISTOR N/W, 8 RES, 2.7OHM, 5%, SMD; Resistance:2.7ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 8 RES, 2.7OHM, 5%, SMD; Resistance:2.7ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3153
Product Name Resistor Network, 8 Resistor, 2.7Ohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1506 [3816 Metric]
Resistance Range 2.7 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2700 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details