Panasonic Resistor Network, 8 Resistor, 2.2Kohm, 5%, Smd; Resistance Panasonic EXB-U2H222JV

Description
RESISTOR NETWORK, 8 RESISTOR, 2.2KOHM, 5%, SMD; Resistance:2.2kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes
Description
RESISTOR NETWORK, 8 RESISTOR, 2.2KOHM, 5%, SMD; Resistance:2.2kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 8 Resistor, 2.2Kohm, 5%, Smd; Resistance Panasonic - 44X3156 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 8 Resistor, 2.2Kohm, 5%, Smd; Resistance Panasonic
44X3156
Resistor Network, 8 Resistor, 2.2Kohm, 5%, Smd; Resistance Panasonic 44X3156
RESISTOR NETWORK, 8 RESISTOR, 2.2KOHM, 5%, SMD; Resistance:2.2kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR NETWORK, 8 RESISTOR, 2.2KOHM, 5%, SMD; Resistance:2.2kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 8 Res, 2.2Kohm, 5%, Smd; Resistance Panasonic - 05X7726 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 8 Res, 2.2Kohm, 5%, Smd; Resistance Panasonic
05X7726
Resistor N/w, 8 Res, 2.2Kohm, 5%, Smd; Resistance Panasonic 05X7726
RESISTOR N/W, 8 RES, 2.2KOHM, 5%, SMD; Resistance:2.2kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 8 RES, 2.2KOHM, 5%, SMD; Resistance:2.2kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3156
Product Name Resistor Network, 8 Resistor, 2.2Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1506 [3816 Metric]
Resistance Range 2200 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details