Panasonic Resistor N/w, 8 Res, 22Ohm, 5%, Smd; Resistance Panasonic EXB-U2H220JV

Description
RESISTOR N/W, 8 RES, 22OHM, 5%, SMD; Resistance:22ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 8 RES, 22OHM, 5%, SMD; Resistance:22ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 8 Res, 22Ohm, 5%, Smd; Resistance Panasonic - 05X7724 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 8 Res, 22Ohm, 5%, Smd; Resistance Panasonic
05X7724
Resistor N/w, 8 Res, 22Ohm, 5%, Smd; Resistance Panasonic 05X7724
RESISTOR N/W, 8 RES, 22OHM, 5%, SMD; Resistance:22ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 8 RES, 22OHM, 5%, SMD; Resistance:22ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 8 Resistor, 22Ohm, 5%, Smd; Resistance Panasonic - 44X3154 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 8 Resistor, 22Ohm, 5%, Smd; Resistance Panasonic
44X3154
Resistor Network, 8 Resistor, 22Ohm, 5%, Smd; Resistance Panasonic 44X3154
RESISTOR NETWORK, 8 RESISTOR, 22OHM, 5%, SMD; Resistance:22ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Power Rating:250mWRoHS Compliant: Yes

RESISTOR NETWORK, 8 RESISTOR, 22OHM, 5%, SMD; Resistance:22ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Power Rating:250mWRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X7724 44X3154
Product Name Resistor N/w, 8 Res, 22Ohm, 5%, Smd; Resistance Panasonic Resistor Network, 8 Resistor, 22Ohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1506 [3816 Metric] 1506 [3816 Metric]
Resistance Range 22 ohms 22 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistor Networks, Arrays - CN2B4TTE102J - 1112867-CN2B4TTE102J - Win Source Electronics
Specs
Configuration Chip Array
Resistance Range 1000 ohms
Tolerance 5 +/- %
View Details