Panasonic Resistor Network, 8 Resistor, 1.8Ohm, 5%, Smd; Resistance Panasonic EXB-U2H1R8JV

Description
RESISTOR NETWORK, 8 RESISTOR, 1.8OHM, 5%, SMD; Resistance:1.8ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR NETWORK, 8 RESISTOR, 1.8OHM, 5%, SMD; Resistance:1.8ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 8 Resistor, 1.8Ohm, 5%, Smd; Resistance Panasonic - 44X3131 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 8 Resistor, 1.8Ohm, 5%, Smd; Resistance Panasonic
44X3131
Resistor Network, 8 Resistor, 1.8Ohm, 5%, Smd; Resistance Panasonic 44X3131
RESISTOR NETWORK, 8 RESISTOR, 1.8OHM, 5%, SMD; Resistance:1.8ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Qualification:- RoHS Compliant: Yes

RESISTOR NETWORK, 8 RESISTOR, 1.8OHM, 5%, SMD; Resistance:1.8ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor N/w, 8 Res, 1.8Ohm, 5%, Smd; Resistance Panasonic - 05X7678 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 8 Res, 1.8Ohm, 5%, Smd; Resistance Panasonic
05X7678
Resistor N/w, 8 Res, 1.8Ohm, 5%, Smd; Resistance Panasonic 05X7678
RESISTOR N/W, 8 RES, 1.8OHM, 5%, SMD; Resistance:1.8ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 8 RES, 1.8OHM, 5%, SMD; Resistance:1.8ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3131
Product Name Resistor Network, 8 Resistor, 1.8Ohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1506 [3816 Metric]
Resistance Range 1.8 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details