Panasonic Resistor Network, 8 Resistor, 1.8Kohm, 5%, Smd; Resistance Panasonic EXB-U2H182JV

Description
RESISTOR NETWORK, 8 RESISTOR, 1.8KOHM, 5%, SMD; Resistance:1.8kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes
Description
RESISTOR NETWORK, 8 RESISTOR, 1.8KOHM, 5%, SMD; Resistance:1.8kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 8 Resistor, 1.8Kohm, 5%, Smd; Resistance Panasonic - 44X3150 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 8 Resistor, 1.8Kohm, 5%, Smd; Resistance Panasonic
44X3150
Resistor Network, 8 Resistor, 1.8Kohm, 5%, Smd; Resistance Panasonic 44X3150
RESISTOR NETWORK, 8 RESISTOR, 1.8KOHM, 5%, SMD; Resistance:1.8kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR NETWORK, 8 RESISTOR, 1.8KOHM, 5%, SMD; Resistance:1.8kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 8 Res, 1.8Kohm, 5%, Smd; Resistance Panasonic - 05X7712 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 8 Res, 1.8Kohm, 5%, Smd; Resistance Panasonic
05X7712
Resistor N/w, 8 Res, 1.8Kohm, 5%, Smd; Resistance Panasonic 05X7712
RESISTOR N/W, 8 RES, 1.8KOHM, 5%, SMD; Resistance:1.8kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 8 RES, 1.8KOHM, 5%, SMD; Resistance:1.8kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3150
Product Name Resistor Network, 8 Resistor, 1.8Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1506 [3816 Metric]
Resistance Range 1800 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details