Panasonic Resistor Network, 8 Resistor, 18Ohm, 5%, Smd; Resistance Panasonic EXB-U2H180JV

Description
RESISTOR NETWORK, 8 RESISTOR, 18OHM, 5%, SMD; Resistance:18ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Power Rating:250mWRoHS Compliant: Yes
Description
RESISTOR NETWORK, 8 RESISTOR, 18OHM, 5%, SMD; Resistance:18ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Power Rating:250mWRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 8 Resistor, 18Ohm, 5%, Smd; Resistance Panasonic - 44X3148 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 8 Resistor, 18Ohm, 5%, Smd; Resistance Panasonic
44X3148
Resistor Network, 8 Resistor, 18Ohm, 5%, Smd; Resistance Panasonic 44X3148
RESISTOR NETWORK, 8 RESISTOR, 18OHM, 5%, SMD; Resistance:18ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Power Rating:250mWRoHS Compliant: Yes

RESISTOR NETWORK, 8 RESISTOR, 18OHM, 5%, SMD; Resistance:18ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Power Rating:250mWRoHS Compliant: Yes

Supplier's Site
Resistor N/w, 8 Res, 18Ohm, 5%, Smd; Resistance Panasonic - 05X7710 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 8 Res, 18Ohm, 5%, Smd; Resistance Panasonic
05X7710
Resistor N/w, 8 Res, 18Ohm, 5%, Smd; Resistance Panasonic 05X7710
RESISTOR N/W, 8 RES, 18OHM, 5%, SMD; Resistance:18ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 8 RES, 18OHM, 5%, SMD; Resistance:18ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 44X3148 05X7710
Product Name Resistor Network, 8 Resistor, 18Ohm, 5%, Smd; Resistance Panasonic Resistor N/w, 8 Res, 18Ohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1506 [3816 Metric] 1506 [3816 Metric]
Resistance Range 18 ohms 18 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details