Panasonic Resistor Network, 8 Resistor, 15Kohm, 5%, Smd; Resistance Panasonic EXB-U2H153JV

Description
RESISTOR NETWORK, 8 RESISTOR, 15KOHM, 5%, SMD; Resistance:15kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Qualification:- RoHS Compliant: Yes
Description
RESISTOR NETWORK, 8 RESISTOR, 15KOHM, 5%, SMD; Resistance:15kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 8 Resistor, 15Kohm, 5%, Smd; Resistance Panasonic - 44X3146 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 8 Resistor, 15Kohm, 5%, Smd; Resistance Panasonic
44X3146
Resistor Network, 8 Resistor, 15Kohm, 5%, Smd; Resistance Panasonic 44X3146
RESISTOR NETWORK, 8 RESISTOR, 15KOHM, 5%, SMD; Resistance:15kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Qualification:- RoHS Compliant: Yes

RESISTOR NETWORK, 8 RESISTOR, 15KOHM, 5%, SMD; Resistance:15kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Qualification:- RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 8 Res, 15Kohm, 5%, Smd; Resistance Panasonic - 05X7703 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 8 Res, 15Kohm, 5%, Smd; Resistance Panasonic
05X7703
Resistor N/w, 8 Res, 15Kohm, 5%, Smd; Resistance Panasonic 05X7703
RESISTOR N/W, 8 RES, 15KOHM, 5%, SMD; Resistance:15kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 8 RES, 15KOHM, 5%, SMD; Resistance:15kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3146
Product Name Resistor Network, 8 Resistor, 15Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1506 [3816 Metric]
Resistance Range 15000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - MRS33KBF-ND - DigiKey
Specs
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details