RESISTOR NETWORK, 8 RESISTOR, 1MOHM, 5%, SMD; Resistance:1Mohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors
RESISTOR N/W, 8 RES, 1MOHM, 5%, SMD; Resistance:1Mohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 44X3137 | 05X7684 |
| Product Name | Resistor Network, 8 Resistor, 1Mohm, 5%, Smd; Resistance Panasonic | Resistor N/w, 8 Res, 1Mohm, 5%, Smd; Resistance Panasonic |
| Configuration | Single Resistor; Resistor, Capacitor Network | Single Resistor; Resistor, Capacitor Network |
| Mounting / Packaging | 1506 [3816 Metric] | 1506 [3816 Metric] |
| Resistance Range | 1.00E6 ohms | 1.00E6 ohms |
| Tolerance | 5 +/- % | 5 +/- % |