Panasonic Resistor N/w, 8 Res, 10Kohm, 5%, Smd; Resistance Panasonic EXB-U2H103JV

Description
RESISTOR N/W, 8 RES, 10KOHM, 5%, SMD; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 8 RES, 10KOHM, 5%, SMD; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 8 Res, 10Kohm, 5%, Smd; Resistance Panasonic - 05X7682 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 8 Res, 10Kohm, 5%, Smd; Resistance Panasonic
05X7682
Resistor N/w, 8 Res, 10Kohm, 5%, Smd; Resistance Panasonic 05X7682
RESISTOR N/W, 8 RES, 10KOHM, 5%, SMD; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 8 RES, 10KOHM, 5%, SMD; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 8 Resistor, 10Kohm, 5%, Smd; Resistance Panasonic - 44X3135 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 8 Resistor, 10Kohm, 5%, Smd; Resistance Panasonic
44X3135
Resistor Network, 8 Resistor, 10Kohm, 5%, Smd; Resistance Panasonic 44X3135
RESISTOR NETWORK, 8 RESISTOR, 10KOHM, 5%, SMD; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Qualification:- RoHS Compliant: Yes

RESISTOR NETWORK, 8 RESISTOR, 10KOHM, 5%, SMD; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X7682
Product Name Resistor N/w, 8 Res, 10Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1506 [3816 Metric]
Resistance Range 10000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details