Panasonic Resistor Network, 8 Resistor, 1Kohm, 5%, Smd; Resistance Panasonic EXB-U2H102JV

Description
RESISTOR NETWORK, 8 RESISTOR, 1KOHM, 5%, SMD; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Power Rating:250mWRoHS Compliant: Yes
Description
RESISTOR NETWORK, 8 RESISTOR, 1KOHM, 5%, SMD; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Power Rating:250mWRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 8 Resistor, 1Kohm, 5%, Smd; Resistance Panasonic - 44X3134 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 8 Resistor, 1Kohm, 5%, Smd; Resistance Panasonic
44X3134
Resistor Network, 8 Resistor, 1Kohm, 5%, Smd; Resistance Panasonic 44X3134
RESISTOR NETWORK, 8 RESISTOR, 1KOHM, 5%, SMD; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Power Rating:250mWRoHS Compliant: Yes

RESISTOR NETWORK, 8 RESISTOR, 1KOHM, 5%, SMD; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Power Rating:250mWRoHS Compliant: Yes

Supplier's Site
Resistor N/w, 8 Res, 1Kohm, 5%, Smd; Resistance Panasonic - 05X7681 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 8 Res, 1Kohm, 5%, Smd; Resistance Panasonic
05X7681
Resistor N/w, 8 Res, 1Kohm, 5%, Smd; Resistance Panasonic 05X7681
RESISTOR N/W, 8 RES, 1KOHM, 5%, SMD; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 8 RES, 1KOHM, 5%, SMD; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 44X3134 05X7681
Product Name Resistor Network, 8 Resistor, 1Kohm, 5%, Smd; Resistance Panasonic Resistor N/w, 8 Res, 1Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1506 [3816 Metric] 1506 [3816 Metric]
Resistance Range 1000 ohms 1000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details