Panasonic Resistor N/w, 8 Res, 10 Ohm, 5%, Smd; Resistance Panasonic EXB-U2H100JV

Description
RESISTOR N/W, 8 RES, 10 OHM, 5%, SMD; Resistance:10ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 8 RES, 10 OHM, 5%, SMD; Resistance:10ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 8 Res, 10 Ohm, 5%, Smd; Resistance Panasonic - 05X7679 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 8 Res, 10 Ohm, 5%, Smd; Resistance Panasonic
05X7679
Resistor N/w, 8 Res, 10 Ohm, 5%, Smd; Resistance Panasonic 05X7679
RESISTOR N/W, 8 RES, 10 OHM, 5%, SMD; Resistance:10ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 8 RES, 10 OHM, 5%, SMD; Resistance:10ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 8 Resistor, 10 Ohm, 5%, Smd; Resistance Panasonic - 44X3132 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 8 Resistor, 10 Ohm, 5%, Smd; Resistance Panasonic
44X3132
Resistor Network, 8 Resistor, 10 Ohm, 5%, Smd; Resistance Panasonic 44X3132
RESISTOR NETWORK, 8 RESISTOR, 10 OHM, 5%, SMD; Resistance:10ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Qualification:- RoHS Compliant: Yes

RESISTOR NETWORK, 8 RESISTOR, 10 OHM, 5%, SMD; Resistance:10ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X7679
Product Name Resistor N/w, 8 Res, 10 Ohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1506 [3816 Metric]
Resistance Range 10 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details