Panasonic Resistor Network, 4 Resistor, 0 Ohm, Smd; Resistor Case / Package Panasonic EXB-U28R000X

Description
RESISTOR NETWORK, 4 RESISTOR, 0 OHM, SMD; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Current Rating:1A; Power Rating per Resistor:63mW RoHS Compliant: Yes
Datasheet
Description
RESISTOR NETWORK, 4 RESISTOR, 0 OHM, SMD; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Current Rating:1A; Power Rating per Resistor:63mW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 4 Resistor, 0 Ohm, Smd; Resistor Case / Package Panasonic - 44X3197 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 0 Ohm, Smd; Resistor Case / Package Panasonic
44X3197
Resistor Network, 4 Resistor, 0 Ohm, Smd; Resistor Case / Package Panasonic 44X3197
RESISTOR NETWORK, 4 RESISTOR, 0 OHM, SMD; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Current Rating:1A; Power Rating per Resistor:63mW RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 0 OHM, SMD; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Current Rating:1A; Power Rating per Resistor:63mW RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor N/w, 4 Res, 0 Ohm, Smd; Resistor Case / Package Panasonic - 05X7817 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 0 Ohm, Smd; Resistor Case / Package Panasonic
05X7817
Resistor N/w, 4 Res, 0 Ohm, Smd; Resistor Case / Package Panasonic 05X7817
RESISTOR N/W, 4 RES, 0 OHM, SMD; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Current Rating:1A; Power Rating per Resistor:63mW RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 0 OHM, SMD; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Current Rating:1A; Power Rating per Resistor:63mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3197
Product Name Resistor Network, 4 Resistor, 0 Ohm, Smd; Resistor Case / Package Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details