Panasonic Resistor N/w, 4 Res, 820Kohm, 5%, Smd; Resistance Panasonic EXB-U28824JX

Description
RESISTOR N/W, 4 RES, 820KOHM, 5%, SMD; Resistance:820kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 4 RES, 820KOHM, 5%, SMD; Resistance:820kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 4 Res, 820Kohm, 5%, Smd; Resistance Panasonic - 05X7948 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 820Kohm, 5%, Smd; Resistance Panasonic
05X7948
Resistor N/w, 4 Res, 820Kohm, 5%, Smd; Resistance Panasonic 05X7948
RESISTOR N/W, 4 RES, 820KOHM, 5%, SMD; Resistance:820kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 820KOHM, 5%, SMD; Resistance:820kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 4 Resistor, 820Kohm, 5%, Smd; Resistance Panasonic - 44X3266 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 820Kohm, 5%, Smd; Resistance Panasonic
44X3266
Resistor Network, 4 Resistor, 820Kohm, 5%, Smd; Resistance Panasonic 44X3266
RESISTOR NETWORK, 4 RESISTOR, 820KOHM, 5%, SMD; Resistance:820kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 820KOHM, 5%, SMD; Resistance:820kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X7948 44X3266
Product Name Resistor N/w, 4 Res, 820Kohm, 5%, Smd; Resistance Panasonic Resistor Network, 4 Resistor, 820Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric] 0804 [2010 Metric]
Resistance Range 820000 ohms 820000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.80E6 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers