Panasonic Resistor N/w, 4 Res, 8.2Kohm, 5%, Smd; Resistance Panasonic EXB-U28822JX

Description
RESISTOR N/W, 4 RES, 8.2KOHM, 5%, SMD; Resistance:8.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 4 RES, 8.2KOHM, 5%, SMD; Resistance:8.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 4 Res, 8.2Kohm, 5%, Smd; Resistance Panasonic - 05X7946 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 8.2Kohm, 5%, Smd; Resistance Panasonic
05X7946
Resistor N/w, 4 Res, 8.2Kohm, 5%, Smd; Resistance Panasonic 05X7946
RESISTOR N/W, 4 RES, 8.2KOHM, 5%, SMD; Resistance:8.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 8.2KOHM, 5%, SMD; Resistance:8.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 4 Resistor, 8.2Kohm, 5%, Smd; Resistance Panasonic - 44X3264 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 8.2Kohm, 5%, Smd; Resistance Panasonic
44X3264
Resistor Network, 4 Resistor, 8.2Kohm, 5%, Smd; Resistance Panasonic 44X3264
RESISTOR NETWORK, 4 RESISTOR, 8.2KOHM, 5%, SMD; Resistance:8.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 8.2KOHM, 5%, SMD; Resistance:8.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X7946 44X3264
Product Name Resistor N/w, 4 Res, 8.2Kohm, 5%, Smd; Resistance Panasonic Resistor Network, 4 Resistor, 8.2Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric] 0804 [2010 Metric]
Resistance Range 8200 ohms 8200 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details