Panasonic Resistor Network, 4 Resistor, 82Ohm, 5%, Smd; Resistance Panasonic EXB-U28820JX

Description
RESISTOR NETWORK, 4 RESISTOR, 82OHM, 5%, SMD; Resistance:82ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR NETWORK, 4 RESISTOR, 82OHM, 5%, SMD; Resistance:82ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 4 Resistor, 82Ohm, 5%, Smd; Resistance Panasonic - 44X3262 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 82Ohm, 5%, Smd; Resistance Panasonic
44X3262
Resistor Network, 4 Resistor, 82Ohm, 5%, Smd; Resistance Panasonic 44X3262
RESISTOR NETWORK, 4 RESISTOR, 82OHM, 5%, SMD; Resistance:82ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 82OHM, 5%, SMD; Resistance:82ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor N/w, 4 Res, 82Ohm, 5%, Smd; Resistance Panasonic - 52W3517 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 82Ohm, 5%, Smd; Resistance Panasonic
52W3517
Resistor N/w, 4 Res, 82Ohm, 5%, Smd; Resistance Panasonic 52W3517
RESISTOR N/W, 4 RES, 82OHM, 5%, SMD; Resistance:82ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 82OHM, 5%, SMD; Resistance:82ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3262
Product Name Resistor Network, 4 Resistor, 82Ohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric]
Resistance Range 82 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details