Panasonic Resistor Network, 4 Resistor, 680Kohm, 5%, Smd; Resistance Panasonic EXB-U28684JX

Description
RESISTOR NETWORK, 4 RESISTOR, 680KOHM, 5%, SMD; Resistance:680kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes
Description
RESISTOR NETWORK, 4 RESISTOR, 680KOHM, 5%, SMD; Resistance:680kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 4 Resistor, 680Kohm, 5%, Smd; Resistance Panasonic - 44X3260 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 680Kohm, 5%, Smd; Resistance Panasonic
44X3260
Resistor Network, 4 Resistor, 680Kohm, 5%, Smd; Resistance Panasonic 44X3260
RESISTOR NETWORK, 4 RESISTOR, 680KOHM, 5%, SMD; Resistance:680kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 680KOHM, 5%, SMD; Resistance:680kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 4 Res, 680Kohm, 5%, Smd; Resistance Panasonic - 05X7937 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 680Kohm, 5%, Smd; Resistance Panasonic
05X7937
Resistor N/w, 4 Res, 680Kohm, 5%, Smd; Resistance Panasonic 05X7937
RESISTOR N/W, 4 RES, 680KOHM, 5%, SMD; Resistance:680kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 680KOHM, 5%, SMD; Resistance:680kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 44X3260 05X7937
Product Name Resistor Network, 4 Resistor, 680Kohm, 5%, Smd; Resistance Panasonic Resistor N/w, 4 Res, 680Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric] 0804 [2010 Metric]
Resistance Range 680000 ohms 680000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722154 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details