Panasonic Resistor Network, 4 Resistor, 68Kohm, 5%, Smd; Resistance Panasonic EXB-U28683JX

Description
RESISTOR NETWORK, 4 RESISTOR, 68KOHM, 5%, SMD; Resistance:68kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes
Description
RESISTOR NETWORK, 4 RESISTOR, 68KOHM, 5%, SMD; Resistance:68kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 4 Resistor, 68Kohm, 5%, Smd; Resistance Panasonic - 44X3259 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 68Kohm, 5%, Smd; Resistance Panasonic
44X3259
Resistor Network, 4 Resistor, 68Kohm, 5%, Smd; Resistance Panasonic 44X3259
RESISTOR NETWORK, 4 RESISTOR, 68KOHM, 5%, SMD; Resistance:68kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 68KOHM, 5%, SMD; Resistance:68kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 4 Res, 68Kohm, 5%, Smd; Resistance Panasonic - 05X7936 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 68Kohm, 5%, Smd; Resistance Panasonic
05X7936
Resistor N/w, 4 Res, 68Kohm, 5%, Smd; Resistance Panasonic 05X7936
RESISTOR N/W, 4 RES, 68KOHM, 5%, SMD; Resistance:68kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 68KOHM, 5%, SMD; Resistance:68kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3259
Product Name Resistor Network, 4 Resistor, 68Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric]
Resistance Range 68000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
TE Connectivity
Specs
Configuration Single Resistor
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details