Panasonic Resistor Network, 4 Resistor, 5.6Kohm, 5%, Smd; Resistance Panasonic EXB-U28562JX

Description
RESISTOR NETWORK, 4 RESISTOR, 5.6KOHM, 5%, SMD; Resistance:5.6kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes
Description
RESISTOR NETWORK, 4 RESISTOR, 5.6KOHM, 5%, SMD; Resistance:5.6kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 4 Resistor, 5.6Kohm, 5%, Smd; Resistance Panasonic - 44X3253 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 5.6Kohm, 5%, Smd; Resistance Panasonic
44X3253
Resistor Network, 4 Resistor, 5.6Kohm, 5%, Smd; Resistance Panasonic 44X3253
RESISTOR NETWORK, 4 RESISTOR, 5.6KOHM, 5%, SMD; Resistance:5.6kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 5.6KOHM, 5%, SMD; Resistance:5.6kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 4 Res, 5.6Kohm, 5%, Smd; Resistance Panasonic - 05X7924 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 5.6Kohm, 5%, Smd; Resistance Panasonic
05X7924
Resistor N/w, 4 Res, 5.6Kohm, 5%, Smd; Resistance Panasonic 05X7924
RESISTOR N/W, 4 RES, 5.6KOHM, 5%, SMD; Resistance:5.6kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 5.6KOHM, 5%, SMD; Resistance:5.6kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 44X3253 05X7924
Product Name Resistor Network, 4 Resistor, 5.6Kohm, 5%, Smd; Resistance Panasonic Resistor N/w, 4 Res, 5.6Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric] 0804 [2010 Metric]
Resistance Range 5600 ohms 5600 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37400 ohms
View Details
2 suppliers
Through Hole Resistors - 1249329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R220JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers